OMEGA Engineering, Inc.
Stepper Motors
STM23Q-3AN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23Q-3AN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
125 In-oz (88 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
68 In-oz (48 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.0450 amps
Holding Torque
0 In-oz (0 N-cm)
Step Angle
18.00 degrees
View Details
Continuous Current
9.96 amps
Continuous Torque
154.1 In-lbs (178 kg-cm)
Rotor Inertia
2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
33.9 VDC
Current per Phase
2 amps
View Details