OMEGA Engineering, Inc.
Stepper Motors
STM23Q-2RE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23Q-2RE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
85 In-oz (60 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
42.0 VDC
Torque Constant
10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia
4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details
Continuous Current
9.96 amps
Continuous Torque
154.1 In-lbs (178 kg-cm)
Rotor Inertia
2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Step Angle
1.80 degrees
Continuous Current
2 amps
Rotor Inertia
0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
18.1 VDC
Current per Phase
2 amps
View Details