OMEGA Engineering, Inc.
Stepper Motors
STM23Q-2EE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23Q-2EE-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
411 In-oz (290 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
6.0 VDC
Torque Constant
0.5041 in-oz/amp (3.56 mN-m/amp)
Rotor Inertia
9.77E-6 oz-in-sec² (6.90E-5 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Continuous Current
0.8300 amps
Continuous Torque
3.0 In-lbs (3.47 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
25.3 VDC
Current per Phase
3 amps
View Details