OMEGA Engineering, Inc.
Stepper Motors
STM23Q-2AE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23Q-2AE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
85 In-oz (60 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
8 In-oz (6 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
12.0 VDC
Torque Constant
1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia
5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
4248 In-oz (3000 N-cm)
Continuous Current
14.24 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
7.1 amps
View Details