OMEGA Engineering, Inc.
Stepper Motors
STM23IP-3EE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23IP-3EE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
85 In-oz (60 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
78 In-oz (55 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia
7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
DC Voltage Range
565.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.4900 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
7.4 VDC
Current per Phase
1.8 amps
View Details