ElectroCraft Stepper Motor TorquePower™ Enhanced TPE11M

Description
Powerful. Adaptable. The ElectroCraft Torque Power™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar windings and with a variety of shaft configurations and encoder options to suit any application. This is a metric motor. Size: Nema 11, 1.8° Holding Torque: up to 16 Ncm or 23 oz.in Speed: up to 100 RPS
Request a Quote Datasheet
Description
Powerful. Adaptable. The ElectroCraft Torque Power™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar windings and with a variety of shaft configurations and encoder options to suit any application. This is a metric motor. Size: Nema 11, 1.8° Holding Torque: up to 16 Ncm or 23 oz.in Speed: up to 100 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - TorquePower™ Enhanced TPE11M - ElectroCraft
Dover, NH, United States
Powerful. Adaptable. The ElectroCraft Torque Power™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar windings and with a variety of shaft configurations and encoder options to suit any application. This is a metric motor. Size: Nema 11, 1.8° Holding Torque: up to 16 Ncm or 23 oz.in Speed: up to 100 RPS

Powerful. Adaptable.
The ElectroCraft Torque Power™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with unipolar and bipolar windings and with a variety of shaft configurations and encoder options to suit any application.

This is a metric motor.

Size: Nema 11, 1.8°
Holding Torque: up to 16 Ncm or 23 oz.in
Speed: up to 100 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ Enhanced TPE11M
Product Name Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 7.4 VDC
Current per Phase 1.8 amps
Number of Leads 6 #
Holding Torque 23 In-oz (16 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details