OMEGA Engineering, Inc.
Stepper Motors
STM17Q-3RE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM17Q-3RE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
125 In-oz (88 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
113 In-oz (80 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.0800 amps
Holding Torque
0 In-oz (0 N-cm)
Step Angle
18.00 degrees
View Details
DC Voltage Range
565.0 VDC
Continuous Current
0.8000 amps
Continuous Torque
6.0 In-lbs (6.94 kg-cm)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
7.4 VDC
Current per Phase
1.8 amps
View Details