OMEGA Engineering, Inc. Crystals STDCZS3-40M

Description
40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCZS3-40MCT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCZS3-40MDKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCZS3-40MTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

40MHz ±15ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCZS3-40MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-10-33QZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 6720268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers