OMEGA Engineering, Inc. Crystals STDCSW2-48M

Description
48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSW2-48MTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSW2-48MCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSW2-48MDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSW2-48MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0320 to 0.1024 MHz
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details