OMEGA Engineering, Inc. Crystals STDCSU2-20M

Description
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSU2-20MCT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSU2-20MDKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSU2-20MTR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

20MHz ±50ppm Crystal 8pF 100 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSU2-20MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 8 pF
View Details