OMEGA Engineering, Inc. Crystals STDCSK8-12M

Description
12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSK8-12MDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSK8-12MTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSK8-12MCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

12MHz ±30ppm Crystal 8pF 120 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSK8-12MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details