OMEGA Engineering, Inc. Crystals STDCSF6-8M

Description
8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSF6-8MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSF6-8MDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSF6-8MCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

8MHz ±30ppm Crystal 8pF 200 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSF6-8MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 8149383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details