OMEGA Engineering, Inc. Crystals STDCSF3-7.3728M

Description
7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCSF3-7.3728MTR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSF3-7.3728MCT-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCSF3-7.3728MDKR-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

7.3728MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCSF3-7.3728MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-110-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystal Units - 7293293 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers