OMEGA Engineering, Inc. Crystals STDCRG2-19.2M

Description
19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCRG2-19.2MDKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRG2-19.2MCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRG2-19.2MTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

19.2MHz ±20ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCRG2-19.2MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals - X090-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details