OMEGA Engineering, Inc. Crystals STDCRG2-10M

Description
10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCRG2-10MDKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRG2-10MTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRG2-10MCT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCRG2-10MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 8238931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details