OMEGA Engineering, Inc. Crystals STDCRA3-8M

Description
8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCRA3-8MCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRA3-8MDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCRA3-8MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead

8MHz ±50ppm Crystal 8pF 500 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCRA3-8MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Through Hole Crystals - ECS-110-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystal Units - 6727590 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details