OMEGA Engineering, Inc. Crystals STDCIC1-27.6M

Description
27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCIC1-27.6MCT-ND - DigiKey
Thief River Falls, MN, United States
27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCIC1-27.6MDKR-ND - DigiKey
Thief River Falls, MN, United States
27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCIC1-27.6MTR-ND - DigiKey
Thief River Falls, MN, United States
27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

27.6MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCIC1-27.6MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49u
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers