OMEGA Engineering, Inc. Crystals STD-CTZ-1-19.2M

Description
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-STDCTZ-1-19.2MCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCTZ-1-19.2MDKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-STDCTZ-1-19.2MTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 7pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-STDCTZ-1-19.2MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 8149374P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details