Inductotherm Group Tin Reflow System

Description
Modern tinning lines use high-frequency STATITRON® inverters for this application. The main advantages of these inverters in comparison with the old vacuum tube generator are: better electrical efficiency, safer and easier maintenance, and reduced dimensions. Tin Reflow Systems using the new transistor inverters have even better efficiency than conduction type heating systems. Rapid melting of the tin layer at high efficiency (approximately 80 percent) reduces the overall cost to produce a product. Tin Reflow Systems are critical to creating tinplate which is essentially a light-gauge steel coated with tin on both sides. After the tin has been electrolytically deposited on the strip, it is momentarily melted resulting in a nonporous iron-tin layer. This layer improves weldability and mechanical and corrosion resistance. Our high-frequency STATITRON® inverter technology permits rapid melting of the tin layer at high efficiency (approximately 80 percent) thus reducing the overall cost to produce this product. Inductotherm Tin Reflow Systems powered by the high-frequency STATITRON® inverter can be installed in the following situations: To increase the capacity of an existing tinning line To replace an existing outdated vacuum tube generator with a transistorized inverter To revamp old production lines by completely replacing the conduction heating system To provide 100 percent heating in new production lines
Request a Quote
Description
Modern tinning lines use high-frequency STATITRON® inverters for this application. The main advantages of these inverters in comparison with the old vacuum tube generator are: better electrical efficiency, safer and easier maintenance, and reduced dimensions. Tin Reflow Systems using the new transistor inverters have even better efficiency than conduction type heating systems. Rapid melting of the tin layer at high efficiency (approximately 80 percent) reduces the overall cost to produce a product. Tin Reflow Systems are critical to creating tinplate which is essentially a light-gauge steel coated with tin on both sides. After the tin has been electrolytically deposited on the strip, it is momentarily melted resulting in a nonporous iron-tin layer. This layer improves weldability and mechanical and corrosion resistance. Our high-frequency STATITRON® inverter technology permits rapid melting of the tin layer at high efficiency (approximately 80 percent) thus reducing the overall cost to produce this product. Inductotherm Tin Reflow Systems powered by the high-frequency STATITRON® inverter can be installed in the following situations: To increase the capacity of an existing tinning line To replace an existing outdated vacuum tube generator with a transistorized inverter To revamp old production lines by completely replacing the conduction heating system To provide 100 percent heating in new production lines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tin Reflow System -  - Inductotherm Group
Rancocas, NJ, USA
Tin Reflow System
Tin Reflow System
Modern tinning lines use high-frequency STATITRON® inverters for this application. The main advantages of these inverters in comparison with the old vacuum tube generator are: better electrical efficiency, safer and easier maintenance, and reduced dimensions. Tin Reflow Systems using the new transistor inverters have even better efficiency than conduction type heating systems. Rapid melting of the tin layer at high efficiency (approximately 80 percent) reduces the overall cost to produce a product. Tin Reflow Systems are critical to creating tinplate which is essentially a light-gauge steel coated with tin on both sides. After the tin has been electrolytically deposited on the strip, it is momentarily melted resulting in a nonporous iron-tin layer. This layer improves weldability and mechanical and corrosion resistance. Our high-frequency STATITRON® inverter technology permits rapid melting of the tin layer at high efficiency (approximately 80 percent) thus reducing the overall cost to produce this product. Inductotherm Tin Reflow Systems powered by the high-frequency STATITRON® inverter can be installed in the following situations: To increase the capacity of an existing tinning line To replace an existing outdated vacuum tube generator with a transistorized inverter To revamp old production lines by completely replacing the conduction heating system To provide 100 percent heating in new production lines

Modern tinning lines use high-frequency STATITRON® inverters for this application. The main advantages of these inverters in comparison with the old vacuum tube generator are: better electrical efficiency, safer and easier maintenance, and reduced dimensions. Tin Reflow Systems using the new transistor inverters have even better efficiency than conduction type heating systems. Rapid melting of the tin layer at high efficiency (approximately 80 percent) reduces the overall cost to produce a product.

Tin Reflow Systems are critical to creating tinplate which is essentially a light-gauge steel coated with tin on both sides. After the tin has been electrolytically deposited on the strip, it is momentarily melted resulting in a nonporous iron-tin layer. This layer improves weldability and mechanical and corrosion resistance. Our high-frequency STATITRON® inverter technology permits rapid melting of the tin layer at high efficiency (approximately 80 percent) thus reducing the overall cost to produce this product. Inductotherm Tin Reflow Systems powered by the high-frequency STATITRON® inverter can be installed in the following situations:

  • To increase the capacity of an existing tinning line
  • To replace an existing outdated vacuum tube generator with a transistorized inverter
  • To revamp old production lines by completely replacing the conduction heating system
  • To provide 100 percent heating in new production lines
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Industrial Heaters
Product Name Tin Reflow System
Heating Capacity 4000.00 kW (13647 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Induction Heating System - InductoVise™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 0.00 to 10.00 kW (0.0 to 34.12 MBH)
View Details
Induction Heat Treating Scanning System - Inductoscan® - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
Boost Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 7000.00 kW (23883 MBH)
View Details
Bar-End Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 500.00 kW (171 to 1706 MBH)
View Details