OMEGA ENGINEERING, INC.
SSDH-1000-120 -- HEAVY DUTY DRUM HEATER OMEGA
OMEGA Engineering, Inc.
Heavy Duty Drum Heater Omega
SSDH-1000-120
Description
HEAVY DUTY DRUM HEATER
Description
HEAVY DUTY DRUM HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH6740 |
|
Product Name
|
Heavy Duty Drum Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
550 SCFM (934 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details