OMEGA Engineering, Inc. Miniature and Standard Protection Tubes SS and INC

Description
OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on short delivery. OMEGA's protection tubes are intended for use with OMEGA's fine or heavy gage thermocouples and ceramic insulators, as well as OMEGA's standard thermocouples made from OMEGACLAD® thermocouple wire. These items are shown in Section A of this catalog. Bare wire thermocouples can be insulated using OMEGATITE® ceramic insulators as well as the insulators used in replacement elements. OMEGA's protection tubes can be conveniently secured into pipes, vessels, and chambers by using OMEGALOK® compression fittings.
Description
OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on short delivery. OMEGA's protection tubes are intended for use with OMEGA's fine or heavy gage thermocouples and ceramic insulators, as well as OMEGA's standard thermocouples made from OMEGACLAD® thermocouple wire. These items are shown in Section A of this catalog. Bare wire thermocouples can be insulated using OMEGATITE® ceramic insulators as well as the insulators used in replacement elements. OMEGA's protection tubes can be conveniently secured into pipes, vessels, and chambers by using OMEGALOK® compression fittings.

Suppliers

Company
Product
Description
Supplier Links
Miniature and Standard Protection Tubes - SS and INC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature and Standard Protection Tubes
SS and INC
Miniature and Standard Protection Tubes SS and INC
OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on short delivery. OMEGA's protection tubes are intended for use with OMEGA's fine or heavy gage thermocouples and ceramic insulators, as well as OMEGA's standard thermocouples made from OMEGACLAD® thermocouple wire. These items are shown in Section A of this catalog. Bare wire thermocouples can be insulated using OMEGATITE® ceramic insulators as well as the insulators used in replacement elements. OMEGA's protection tubes can be conveniently secured into pipes, vessels, and chambers by using OMEGALOK® compression fittings.
OMEGA® Miniature and Standard Protection Tubes are available in 316 stainless steel and Inconel 600 nickel alloy. Tubes are available either open at both ends or with one end closed. Standard length available from stock is 6 inches; however, practically any length tube is available on short delivery.
OMEGA's protection tubes are intended for use with OMEGA's fine or heavy gage thermocouples and ceramic insulators, as well as OMEGA's standard thermocouples made from OMEGACLAD® thermocouple wire. These items are shown in Section A of this catalog. Bare wire thermocouples can be insulated using OMEGATITE® ceramic insulators as well as the insulators used in replacement elements.
OMEGA's protection tubes can be conveniently secured into pipes, vessels, and chambers by using OMEGALOK® compression fittings.
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number SS and INC
Product Name Miniature and Standard Protection Tubes
Barrel or Shank Style Straight Shank
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells - Series 35 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details