OMEGA Engineering, Inc. Industrial Automation SRT051-120LSE

Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet
Description
Electric Heaters: Rope and Tape Heaters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Industrial Automation
SRT051-120LSE
Industrial Automation SRT051-120LSE
Electric Heaters: Rope and Tape Heaters

Electric Heaters: Rope and Tape Heaters

Buy Now
Heating Tape, 313W, 120Vac, 1/2 X 12 ; Surface Heater Type Omega - 33AH9760 - Newark, An Avnet Company
Chicago, IL, United States
Heating Tape, 313W, 120Vac, 1/2 X 12 ; Surface Heater Type Omega
33AH9760
Heating Tape, 313W, 120Vac, 1/2 X 12 ; Surface Heater Type Omega 33AH9760
HEATING TAPE, 313W, 120VAC, 1/2" X 12 ; Surface Heater Type:Heating Tape; Watt Density:4.3W/in²; Power Consumption:313W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:232°C; Power Rating:313W RoHS Compliant: Yes

HEATING TAPE, 313W, 120VAC, 1/2" X 12 ; Surface Heater Type:Heating Tape; Watt Density:4.3W/in²; Power Consumption:313W; Supply Voltage:120VAC; Operating Temperature Min:-; Operating Temperature Max:232°C; Power Rating:313W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number SRT051-120LSE 33AH9760
Product Name Industrial Automation Heating Tape, 313W, 120Vac, 1/2 X 12 ; Surface Heater Type Omega
Heater Type Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Surface Heaters
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1060M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 135.00 kW (461 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Screw Plug Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details