Inductotherm Group Induction Tempering Spring Wire System

Description
Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring Wire Systems operate at line speeds up to 590 ft./min [180 m/min], producing up to 6600 lb./hr [3000 kg/hr]. Radyne Spring Wire Line Systems are suitable for cold coiling for a wide variety of wire-based products including automotive suspension springs, overhead garage door springs, and general mechanical springs. Spring Wire Line Systems support diameters ranging from 0.05 – 0.63 in. [1.27 mm – 15.75 mm]. Spring Wire Line Systems Features We take quality seriously. Radyne Spring Wire Systems maintain the highest quality surface finish, interior strength and tough pitch. The precise control of power and wire temperature makes the process highly repeatable. By eliminating traces of alkali, our equipment minimizes the carbon deposition on the surface of the wire. A typical system will produce high quality spring wire in materials ranging from carbon steel through to the more exotic alloy steels such as SAE 9254 (Chrome Silicon) and SAE 9254V (Chrome Silicon Vanadium) at production rates up to 6600 lb./hour [3000 kg/hr]. Environmentally friendly with pay-off and take-up systems designed to allow continuous production, a Radyne Spring Wire System delivers maximum uptime and increased tensile strengths with ductility of more than 40% ROA. Materials: AISI 9254, CH25, CH45, AISI 4140 Tensile strengths of greater than 2000 MPa, whilst still having a ductility of more than 40% ROA Utilizes an efficient non-oil, water quenching system.
Request a Quote
Description
Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring Wire Systems operate at line speeds up to 590 ft./min [180 m/min], producing up to 6600 lb./hr [3000 kg/hr]. Radyne Spring Wire Line Systems are suitable for cold coiling for a wide variety of wire-based products including automotive suspension springs, overhead garage door springs, and general mechanical springs. Spring Wire Line Systems support diameters ranging from 0.05 – 0.63 in. [1.27 mm – 15.75 mm]. Spring Wire Line Systems Features We take quality seriously. Radyne Spring Wire Systems maintain the highest quality surface finish, interior strength and tough pitch. The precise control of power and wire temperature makes the process highly repeatable. By eliminating traces of alkali, our equipment minimizes the carbon deposition on the surface of the wire. A typical system will produce high quality spring wire in materials ranging from carbon steel through to the more exotic alloy steels such as SAE 9254 (Chrome Silicon) and SAE 9254V (Chrome Silicon Vanadium) at production rates up to 6600 lb./hour [3000 kg/hr]. Environmentally friendly with pay-off and take-up systems designed to allow continuous production, a Radyne Spring Wire System delivers maximum uptime and increased tensile strengths with ductility of more than 40% ROA. Materials: AISI 9254, CH25, CH45, AISI 4140 Tensile strengths of greater than 2000 MPa, whilst still having a ductility of more than 40% ROA Utilizes an efficient non-oil, water quenching system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Induction Tempering Spring Wire System -  - Inductotherm Group
Rancocas, NJ, USA
Induction Tempering Spring Wire System
Induction Tempering Spring Wire System
Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring Wire Systems operate at line speeds up to 590 ft./min [180 m/min], producing up to 6600 lb./hr [3000 kg/hr]. Radyne Spring Wire Line Systems are suitable for cold coiling for a wide variety of wire-based products including automotive suspension springs, overhead garage door springs, and general mechanical springs. Spring Wire Line Systems support diameters ranging from 0.05 – 0.63 in. [1.27 mm – 15.75 mm]. Spring Wire Line Systems Features We take quality seriously. Radyne Spring Wire Systems maintain the highest quality surface finish, interior strength and tough pitch. The precise control of power and wire temperature makes the process highly repeatable. By eliminating traces of alkali, our equipment minimizes the carbon deposition on the surface of the wire. A typical system will produce high quality spring wire in materials ranging from carbon steel through to the more exotic alloy steels such as SAE 9254 (Chrome Silicon) and SAE 9254V (Chrome Silicon Vanadium) at production rates up to 6600 lb./hour [3000 kg/hr]. Environmentally friendly with pay-off and take-up systems designed to allow continuous production, a Radyne Spring Wire System delivers maximum uptime and increased tensile strengths with ductility of more than 40% ROA. Materials: AISI 9254, CH25, CH45, AISI 4140 Tensile strengths of greater than 2000 MPa, whilst still having a ductility of more than 40% ROA Utilizes an efficient non-oil, water quenching system.

Process spring wire at high speeds: the Radyne Spring Wire Line is the world’s fastest Induction Tempering Spring Wire System, setting the industry standard for speed. Radyne high speed Spring Wire Systems operate at line speeds up to 590 ft./min [180 m/min], producing up to 6600 lb./hr [3000 kg/hr].

Radyne Spring Wire Line Systems are suitable for cold coiling for a wide variety of wire-based products including automotive suspension springs, overhead garage door springs, and general mechanical springs. Spring Wire Line Systems support diameters ranging from 0.05 – 0.63 in. [1.27 mm – 15.75 mm].

Spring Wire Line Systems Features

We take quality seriously. Radyne Spring Wire Systems maintain the highest quality surface finish, interior strength and tough pitch. The precise control of power and wire temperature makes the process highly repeatable. By eliminating traces of alkali, our equipment minimizes the carbon deposition on the surface of the wire.

A typical system will produce high quality spring wire in materials ranging from carbon steel through to the more exotic alloy steels such as SAE 9254 (Chrome Silicon) and SAE 9254V (Chrome Silicon Vanadium) at production rates up to 6600 lb./hour [3000 kg/hr].

Environmentally friendly with pay-off and take-up systems designed to allow continuous production, a Radyne Spring Wire System delivers maximum uptime and increased tensile strengths with ductility of more than 40% ROA.

  • Materials: AISI 9254, CH25, CH45, AISI 4140
  • Tensile strengths of greater than 2000 MPa, whilst still having a ductility of more than 40% ROA
  • Utilizes an efficient non-oil, water quenching system.
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Industrial Heaters
Product Name Induction Tempering Spring Wire System
Heater Type Induction
Unlock Full Specs
to access all available technical data

Similar Products

Modular Induction Heat Treating Scanning System - Inductoscan® VSM95 - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 135.00 to 300.00 kW (461 to 1024 MBH)
View Details
Full Body Annealer - Thermatool™ - Inductotherm Group
Specs
Heater Type Induction
View Details
Paint and Coating Drying System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5000.00 kW (17059 MBH)
View Details
Slab Heating and Reheating System -  - Inductotherm Group
Specs
Heater Type Induction
View Details