Inductotherm Group Induction Scanner ScanMaster

Description
The ScanMaster® induction scanner is a high performance induction scanning system able to accommodate heat treating for a wide variety of part weights and lengths. Ideal for mid-to-high volume and/or multi-shift operations, the ScanMaster® scanner’s dual spindle or triple spindle units allow for maximum production flexibility. Radyne ScanMaster® Induction Scanner Features A typical ScanMaster® induction scanning system includes the ScanMaster® induction scanner, an induction power supply, standard guarding with safety light curtains, ScanMaster® controls and a configurable water/quench cooling system. ScanMaster® induction scanner components can be incorporated together or separately to meet specific needs, and can be easily adapted for use with external material handling units, such as a pick-and-place, linear transfer, clamp transfer and more. Our user friendly control system simultaneously controls scan speeds (0-6 in. [152.4 mm] per second), rotation speeds (0-400 rpm), heat levels, heat times, quench times, quench temperature, time delays, and six additional user custom digital outputs. Radyne Induction Scanner and Pop Ups can handle large and small parts, spanning from under an ounce and shorter than an inch to over 5000 lb. in weight and more than 120 in. in length. Dual or Triple Spindles Built-in quench tank Movable Upper Center Spindle for quick and easy changeovers Self-contained system easily integrated into work cell Different power ratings and frequency ranges available for application-matched precision hardening User-friendly controls simplify set-up, changeover, and diagnostics Flexible work piece capacity Simple utility connection for fast, low cost installation Optional QAS 2000 Monitoring and Alerting System which provides process monitoring and traceability for each part processed ScanMaster® Induction Scanner Accessories Quick Disconnect – Quick change tooling for coil mounting Robotics and Material Handling Integration, i.e. integrated bowl feeders, rotary tables, step feeders, conveyors, or 6 axis robotic arm QAS 2000 Quality Assurance System Pyrometer Sensor Chillers Automatic/Semi-autom atic part handling modules
Request a Quote
Description
The ScanMaster® induction scanner is a high performance induction scanning system able to accommodate heat treating for a wide variety of part weights and lengths. Ideal for mid-to-high volume and/or multi-shift operations, the ScanMaster® scanner’s dual spindle or triple spindle units allow for maximum production flexibility. Radyne ScanMaster® Induction Scanner Features A typical ScanMaster® induction scanning system includes the ScanMaster® induction scanner, an induction power supply, standard guarding with safety light curtains, ScanMaster® controls and a configurable water/quench cooling system. ScanMaster® induction scanner components can be incorporated together or separately to meet specific needs, and can be easily adapted for use with external material handling units, such as a pick-and-place, linear transfer, clamp transfer and more. Our user friendly control system simultaneously controls scan speeds (0-6 in. [152.4 mm] per second), rotation speeds (0-400 rpm), heat levels, heat times, quench times, quench temperature, time delays, and six additional user custom digital outputs. Radyne Induction Scanner and Pop Ups can handle large and small parts, spanning from under an ounce and shorter than an inch to over 5000 lb. in weight and more than 120 in. in length. Dual or Triple Spindles Built-in quench tank Movable Upper Center Spindle for quick and easy changeovers Self-contained system easily integrated into work cell Different power ratings and frequency ranges available for application-matched precision hardening User-friendly controls simplify set-up, changeover, and diagnostics Flexible work piece capacity Simple utility connection for fast, low cost installation Optional QAS 2000 Monitoring and Alerting System which provides process monitoring and traceability for each part processed ScanMaster® Induction Scanner Accessories Quick Disconnect – Quick change tooling for coil mounting Robotics and Material Handling Integration, i.e. integrated bowl feeders, rotary tables, step feeders, conveyors, or 6 axis robotic arm QAS 2000 Quality Assurance System Pyrometer Sensor Chillers Automatic/Semi-autom atic part handling modules
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Induction Scanner - ScanMaster - Inductotherm Group
Rancocas, NJ, USA
Induction Scanner
ScanMaster
Induction Scanner ScanMaster
The ScanMaster® induction scanner is a high performance induction scanning system able to accommodate heat treating for a wide variety of part weights and lengths. Ideal for mid-to-high volume and/or multi-shift operations, the ScanMaster® scanner’s dual spindle or triple spindle units allow for maximum production flexibility. Radyne ScanMaster® Induction Scanner Features A typical ScanMaster® induction scanning system includes the ScanMaster® induction scanner, an induction power supply, standard guarding with safety light curtains, ScanMaster® controls and a configurable water/quench cooling system. ScanMaster® induction scanner components can be incorporated together or separately to meet specific needs, and can be easily adapted for use with external material handling units, such as a pick-and-place, linear transfer, clamp transfer and more. Our user friendly control system simultaneously controls scan speeds (0-6 in. [152.4 mm] per second), rotation speeds (0-400 rpm), heat levels, heat times, quench times, quench temperature, time delays, and six additional user custom digital outputs. Radyne Induction Scanner and Pop Ups can handle large and small parts, spanning from under an ounce and shorter than an inch to over 5000 lb. in weight and more than 120 in. in length. Dual or Triple Spindles Built-in quench tank Movable Upper Center Spindle for quick and easy changeovers Self-contained system easily integrated into work cell Different power ratings and frequency ranges available for application-matched precision hardening User-friendly controls simplify set-up, changeover, and diagnostics Flexible work piece capacity Simple utility connection for fast, low cost installation Optional QAS 2000 Monitoring and Alerting System which provides process monitoring and traceability for each part processed ScanMaster® Induction Scanner Accessories Quick Disconnect – Quick change tooling for coil mounting Robotics and Material Handling Integration, i.e. integrated bowl feeders, rotary tables, step feeders, conveyors, or 6 axis robotic arm QAS 2000 Quality Assurance System Pyrometer Sensor Chillers Automatic/Semi-autom atic part handling modules

The ScanMaster® induction scanner is a high performance induction scanning system able to accommodate heat treating for a wide variety of part weights and lengths. Ideal for mid-to-high volume and/or multi-shift operations, the ScanMaster® scanner’s dual spindle or triple spindle units allow for maximum production flexibility.

Radyne ScanMaster® Induction Scanner Features

A typical ScanMaster® induction scanning system includes the ScanMaster® induction scanner, an induction power supply, standard guarding with safety light curtains, ScanMaster® controls and a configurable water/quench cooling system.

ScanMaster® induction scanner components can be incorporated together or separately to meet specific needs, and can be easily adapted for use with external material handling units, such as a pick-and-place, linear transfer, clamp transfer and more.

Our user friendly control system simultaneously controls scan speeds (0-6 in. [152.4 mm] per second), rotation speeds (0-400 rpm), heat levels, heat times, quench times, quench temperature, time delays, and six additional user custom digital outputs.

Radyne Induction Scanner and Pop Ups can handle large and small parts, spanning from under an ounce and shorter than an inch to over 5000 lb. in weight and more than 120 in. in length.

  • Dual or Triple Spindles
  • Built-in quench tank
  • Movable Upper Center Spindle for quick and easy changeovers
  • Self-contained system easily integrated into work cell
  • Different power ratings and frequency ranges available for application-matched precision hardening
  • User-friendly controls simplify set-up, changeover, and diagnostics
  • Flexible work piece capacity
  • Simple utility connection for fast, low cost installation
  • Optional QAS 2000 Monitoring and Alerting System which provides process monitoring and traceability for each part processed

ScanMaster® Induction Scanner Accessories

  • Quick Disconnect – Quick change tooling for coil mounting
  • Robotics and Material Handling Integration, i.e. integrated bowl feeders, rotary tables, step feeders, conveyors, or 6 axis robotic arm
  • QAS 2000 Quality Assurance System
  • Pyrometer Sensor
  • Chillers
  • Automatic/Semi-automatic part handling modules
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Industrial Heaters
Product Number ScanMaster
Product Name Induction Scanner
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating Scanning System - Inductoscan® XL - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 10.00 kW (34.12 MBH)
View Details