STEGO STGO Enclosure Heaters 03112.0-00

Description
Heater Series HV 031, 230 VAC, 50-60Hz,
Datasheet
Description
Heater Series HV 031, 230 VAC, 50-60Hz,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STGO Enclosure Heaters - 03112.0-00 - Galco Industrial Electronics
Madison Heights, MI, United States
STGO Enclosure Heaters
03112.0-00
STGO Enclosure Heaters 03112.0-00
Heater Series HV 031, 230 VAC, 50-60Hz,

Heater Series HV 031, 230 VAC, 50-60Hz,

Supplier's Site
Enclosure Heater, 400W, 230Vac W/mt Kit; Power Rating Stego - 82K8775 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Heater, 400W, 230Vac W/mt Kit; Power Rating Stego
82K8775
Enclosure Heater, 400W, 230Vac W/mt Kit; Power Rating Stego 82K8775
ENCLOSURE HEATER, 400W, 230VAC W/MT KIT; Power Rating:400W; Supply Voltage:230VAC; External Height:120mm; External Width:120mm; External Depth:25mm; Product Range:-; Plug Type:- RoHS Compliant: Yes

ENCLOSURE HEATER, 400W, 230VAC W/MT KIT; Power Rating:400W; Supply Voltage:230VAC; External Height:120mm; External Width:120mm; External Depth:25mm; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Heaters Industrial Heaters
Product Number 03112.0-00 82K8775
Product Name STGO Enclosure Heaters Enclosure Heater, 400W, 230Vac W/mt Kit; Power Rating Stego
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.70 kW (2.39 MBH)
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Tubular Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1000 F (538 C)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details