STEGO Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 02821.9-06

Description
FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:113mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:113mm; External Height - Imperial:3.54" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5289 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
93X5289
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego 93X5289
FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:113mm; External Height - Imperial:3.54" RoHS Compliant: Yes

FAN HEATER, 250W, -40 TO 158 DEG F, 120V; Voltage Rating VAC:120V; Output Power:250W; External Height - Metric:89.9mm; External Width - Metric:85mm; External Depth - Metric:113mm; External Height - Imperial:3.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 93X5289
Product Name Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 1.2Kw, -49 To 158Deg F, 120V; Voltage Rating Vac Stego - 45P5898 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Heating Elements - 3488970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel / Energy Source Electric
View Details