OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega SRFGA-212/2-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega - 32AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega
32AH9904
Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega 32AH9904
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9904
Product Name Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHV031149 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.30 kW (1.02 MBH)
View Details
Fluid Heater - Magma 500 - Sames North American Corporation
Sames North American Corporation
Specs
Heater Type Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 185 F (85 C)
View Details
Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 0.0 to 750 F (-17.78 to 399 C)
View Details
PTC Air Heaters – MH Type - MH(W)-1070B-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.78 kW (2.64 MBH)
View Details