Electric Heaters: Silicon Rubber Heaters
FLEXIBLE HEATER, SILICONE RUBBER, 60W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:10W/in²; Power Rating:60W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Heaters | Industrial Heaters |
| Product Number | SRFGA-203/10 | 32AH9804 |
| Product Name | Industrial Automation | Flexible Heater, Silicone Rubber, 60W; Flexible Heater Type Omega |
| Heater Type | Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters |