OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega SRFGA-1224/2

Description
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega - 32AH9758 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega
32AH9758
Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega 32AH9758
FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 720W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:2.5W/in²; Power Rating:720W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9758
Product Name Flexible Heater, Silicone Rubber, 720W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Solaris® Hydroheater -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details
Fan Heater, 250W, -40 To 158 Deg F, 120V; Voltage Rating Vac Stego - 93X5290 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details
Electrical - Climate Control - Heaters - SHG14008 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details