STEGO Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego 03102.0-00

Description
FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:47mm; External Height - Imperial:4.4"; Product Range:HVL 031 SeriesRoHS Compliant: Yes
Datasheet
Description
FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:47mm; External Height - Imperial:4.4"; Product Range:HVL 031 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego - 82K8767 - Newark, An Avnet Company
Chicago, IL, United States
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego
82K8767
Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego 82K8767
FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:47mm; External Height - Imperial:4.4"; Product Range:HVL 031 SeriesRoHS Compliant: Yes

FAN HEATER, 230VAC, 100W, DIN RAIL; Voltage Rating VAC:230V; Output Power:100W; External Height - Metric:112mm; External Width - Metric:80mm; External Depth - Metric:47mm; External Height - Imperial:4.4"; Product Range:HVL 031 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 82K8767
Product Name Fan Heater, 230Vac, 100W, Din Rail; Voltage Rating Vac Stego
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tube Annealer - ACR - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Maximum Operating Temperature 1292 F (700 C)
Heating Capacity 1200.00 kW (4094 MBH)
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
NOH™ (Non-Obstructing Heater) -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details