OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega SRFGA-1218/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega - 32AH9756 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega
32AH9756
Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega 32AH9756
FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.08KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.08kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9756
Product Name Flexible Heater, Silicone Rubber, 1.08Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 250 F (121 C)
View Details