OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega SRFGA-104/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:20W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:20W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega - 32AH9637 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega
32AH9637
Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega 32AH9637
FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:20W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 20W; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:20W; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9637
Product Name Flexible Heater, Silicone Rubber, 20W; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Fan Heater, 24Vdc, 200W, 94Cfm; Power Rating Stego - 83AC7448 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > HVAC > HVAC - Heating > Fan Heaters
Heating Capacity 0.20 kW (0.6824 MBH)
AC Voltage Required 24 volts
View Details
Boost Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 7000.00 kW (23883 MBH)
View Details