OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega SRFGA-1024/5

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega - 32AH9627 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
32AH9627
Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega 32AH9627
FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1.2KW; Flexible Heater Type:Rectangular Silicone Rubber; Watt Density:5W/in²; Power Rating:1.2kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:232°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9627
Product Name Flexible Heater, Silicone Rubber, 1.2Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 250.00 kW (853 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF1300A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 1.08 to 1.30 kW (3.68 to 4.44 MBH)
AC Voltage Required 220 to 240 volts
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details