OMEGA Engineering, Inc. Flexible Heater, Silicone Rubber, 1Kw; Flexible Heater Type Omega SRFGA-1010/10-P

Description
FLEXIBLE HEATER, SILICONE RUBBER, 1KW; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet
Description
FLEXIBLE HEATER, SILICONE RUBBER, 1KW; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Heater, Silicone Rubber, 1Kw; Flexible Heater Type Omega - 32AH9605 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Heater, Silicone Rubber, 1Kw; Flexible Heater Type Omega
32AH9605
Flexible Heater, Silicone Rubber, 1Kw; Flexible Heater Type Omega 32AH9605
FLEXIBLE HEATER, SILICONE RUBBER, 1KW; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

FLEXIBLE HEATER, SILICONE RUBBER, 1KW; Flexible Heater Type:Square Silicone Rubber; Watt Density:10W/in²; Power Rating:1kW; Supply Voltage:115VAC; Operating Temperature Min:-56°C; Operating Temperature Max:149°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 32AH9605
Product Name Flexible Heater, Silicone Rubber, 1Kw; Flexible Heater Type Omega
Heater Type Flexible Heater; Specialty Industrial Heaters; Automation & Process Control > Industrial Heaters > Flexible Heaters
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.60 kW (2.05 MBH)
View Details
2 suppliers
Field Joint Heating & Coating -  - Inductotherm Group
Specs
Heater Type Induction
View Details