OMEGA ENGINEERING, INC.
SRBH1000-1 -- 350W BEAKER HEATER OMEGA
OMEGA Engineering, Inc.
350W Beaker Heater Omega
SRBH1000-1
Description
350W BEAKER HEATER
Description
350W BEAKER HEATER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH5776 |
|
Product Name
|
350W Beaker Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level
28.56 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
2055 SCFM (3493 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details