OMEGA Engineering, Inc. Digital Interface Probe W/discrete I/o; Length Omega SP-013-1

Description
DIGITAL INTERFACE PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-013 Series RoHS Compliant: Yes
Datasheet
Description
DIGITAL INTERFACE PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-013 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Interface Probe W/discrete I/o; Length Omega - 77AH0930 - Newark, An Avnet Company
Chicago, IL, United States
Digital Interface Probe W/discrete I/o; Length Omega
77AH0930
Digital Interface Probe W/discrete I/o; Length Omega 77AH0930
DIGITAL INTERFACE PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-013 Series RoHS Compliant: Yes

DIGITAL INTERFACE PROBE W/DISCRETE I/O; Length:3.8"; External Diameter:0.87"; Probe Body Material:-; Product Range:SP-013 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 77AH0930
Product Name Digital Interface Probe W/discrete I/o; Length Omega
Diameter or Width Range 0.8700 inch (22.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1202 F (-55 to 650 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Thermocouples Sheath with Fiberglass Leadwire and Plug Connection - THERMOCOUPLE STYLES 05, 07, 69 - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Element Configuration Double Element (optional feature)
Probe Configuration Straight Probe
View Details