OMEGA Engineering, Inc. Temp & Humidity Probe, Alum, 15.9X73Mm; Length Omega SP-004-4

Description
TEMP & HUMIDITY PROBE, ALUM, 15.9X73MM; Length:73mm; External Diameter:15.9mm; Probe Body Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEMP & HUMIDITY PROBE, ALUM, 15.9X73MM; Length:73mm; External Diameter:15.9mm; Probe Body Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp & Humidity Probe, Alum, 15.9X73Mm; Length Omega - 34AJ1425 - Newark, An Avnet Company
Chicago, IL, United States
Temp & Humidity Probe, Alum, 15.9X73Mm; Length Omega
34AJ1425
Temp & Humidity Probe, Alum, 15.9X73Mm; Length Omega 34AJ1425
TEMP & HUMIDITY PROBE, ALUM, 15.9X73MM; Length:73mm; External Diameter:15.9mm; Probe Body Material:Aluminium; Product Range:- RoHS Compliant: Yes

TEMP & HUMIDITY PROBE, ALUM, 15.9X73MM; Length:73mm; External Diameter:15.9mm; Probe Body Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 34AJ1425
Product Name Temp & Humidity Probe, Alum, 15.9X73Mm; Length Omega
Diameter or Width Range 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Specs
Sensed Temperature ? to 500 F (? to 260 C)
Basic Element Used Thermocouple
Sensitive Length 36 inch (914 mm)
View Details
2 suppliers
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details