OMEGA Engineering, Inc. Temp&humidity Smart Probe W/discrete I/o; Length Omega SP-004-1

Description
TEMP&HUMIDITY SMART PROBE W/DISCRETE I/O; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes
Datasheet
Description
TEMP&HUMIDITY SMART PROBE W/DISCRETE I/O; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp&humidity Smart Probe W/discrete I/o; Length Omega - 80AH5564 - Newark, An Avnet Company
Chicago, IL, United States
Temp&humidity Smart Probe W/discrete I/o; Length Omega
80AH5564
Temp&humidity Smart Probe W/discrete I/o; Length Omega 80AH5564
TEMP&HUMIDITY SMART PROBE W/DISCRETE I/O; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes

TEMP&HUMIDITY SMART PROBE W/DISCRETE I/O; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 80AH5564
Product Name Temp&humidity Smart Probe W/discrete I/o; Length Omega
Diameter or Width Range 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034464-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
SDT101 Axial Platinum Thin Film Thermal Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Thermocouples Sheath, No Leads, Plug Connection - THERMOCOUPLE STYLES 14 & 74 - United Electric Controls Company
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Diameter or Width Range 0.0630 to 0.2500 inch (1.6 to 6.35 mm)
View Details