OMEGA Engineering, Inc. D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega SMTC-PBRZ-S

Description
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega - 30AC8473 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega
30AC8473
D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega 30AC8473
D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC8473
Product Name D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega
Type Contact
Unlock Full Specs
to access all available technical data