D-SUB CONTACT, SOCKET, 24-20AWG, CRIMP; For Use With:Omega SM Series D-Sub Connectors; Contact Gender:Socket; Contact Material:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 30AC8464 |
| Product Name | D-Sub Contact, Socket, 24-20Awg, Crimp; For Use With Omega |
| Type | Contact |