Red Lion Controls, Inc. SLX-9ES Unmanaged Industrial Ethernet Switch, SC 4km SLX-9ES-2SC

Description
Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-9ES Unmanaged Industrial Ethernet Switch, SC 4km - SLX-9ES-2SC - Red Lion Controls, Inc.
York, PA, United States
SLX-9ES Unmanaged Industrial Ethernet Switch, SC 4km
SLX-9ES-2SC
SLX-9ES Unmanaged Industrial Ethernet Switch, SC 4km SLX-9ES-2SC
Unmanaged Plug and Play Operation 9 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 9 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports
    • One 100BaseFX Multimode 4km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SLX-9ES-2SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-9ES-2SC-ND
Switches, Hubs SLX-9ES-2SC-ND
Network Switch - Unmanaged 9 Ports IP40

Network Switch - Unmanaged 9 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SLX-9ES-2SC SLX-9ES-2SC-ND
Product Name SLX-9ES Unmanaged Industrial Ethernet Switch, SC 4km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
FieldVEU -  - MSA Safety
MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
WIFI6 Industrial Grade Outdoor Wireless Access Point - LN-300HWX - Larch Networks
Specs
Network Equipment Access Points
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details