Red Lion Controls, Inc. SLX-8MS Managed Industrial Ethernet Switch, STL 60km SLX-8MS-5STL

Description
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-8MS Managed Industrial Ethernet Switch, STL 60km - SLX-8MS-5STL - Red Lion Controls, Inc.
York, PA, United States
SLX-8MS Managed Industrial Ethernet Switch, STL 60km
SLX-8MS-5STL
SLX-8MS Managed Industrial Ethernet Switch, STL 60km SLX-8MS-5STL
8 Port Managed Industrial Ethernet Switch Six 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 8 Port Managed Industrial Ethernet Switch
    • Six 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors

  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - SLX-8MS-5STL-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-8MS-5STL-ND
Switches, Hubs SLX-8MS-5STL-ND
Network Switch - Managed 8 Ports IP40

Network Switch - Managed 8 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SLX-8MS-5STL SLX-8MS-5STL-ND
Product Name SLX-8MS Managed Industrial Ethernet Switch, STL 60km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Korea, 5x Ethernet, Wi-Fi, Metal, Without Accessories - BB-SR30910120-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details