Red Lion Controls, Inc. SLX-8ES Unmanaged Industrial Ethernet Switch, SC 20km SLX-8ES-7SC

Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 20km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 20km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-8ES Unmanaged Industrial Ethernet Switch, SC 20km - SLX-8ES-7SC - Red Lion Controls, Inc.
York, PA, United States
SLX-8ES Unmanaged Industrial Ethernet Switch, SC 20km
SLX-8ES-7SC
SLX-8ES Unmanaged Industrial Ethernet Switch, SC 20km SLX-8ES-7SC
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Ports Three 100BaseFX Singlemode 20km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 8 Port Industrial Ethernet Switch
    • Five 10/100BaseTX RJ-45 Ports
    • Three 100BaseFX Singlemode 20km Fiber Ports with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SLX-8ES-7SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-8ES-7SC-ND
Switches, Hubs SLX-8ES-7SC-ND
Network Switch - Unmanaged 8 Ports IP40

Network Switch - Unmanaged 8 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SLX-8ES-7SC SLX-8ES-7SC-ND
Product Name SLX-8ES Unmanaged Industrial Ethernet Switch, SC 20km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data