Red Lion Controls, Inc. SLX-8ES Unmanaged Industrial Ethernet Switch SLX-8ES-1

Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-8ES Unmanaged Industrial Ethernet Switch - SLX-8ES-1 - Red Lion Controls, Inc.
York, PA, United States
SLX-8ES Unmanaged Industrial Ethernet Switch
SLX-8ES-1
SLX-8ES Unmanaged Industrial Ethernet Switch SLX-8ES-1
Unmanaged Plug and Play Operation 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 8 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC410-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC410-ND
Switches, Hubs RLC410-ND
Network Switch - Unmanaged 8 Ports IP40

Network Switch - Unmanaged 8 Ports IP40

Buy Now Datasheet
Ethernet Ring Sw, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls - 39X7651 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Ring Sw, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls
39X7651
Ethernet Ring Sw, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls 39X7651
ETHERNET RING SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: NA

ETHERNET RING SW, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SLX-8ES-1 RLC410-ND 39X7651
Product Name SLX-8ES Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Ring Sw, Rj45X8, 10/100Mbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Wide Power Input Lite Managed Industrial PoE+ Switches - SEN-8425PL-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details