Red Lion Controls, Inc. SLX-6RS Ethernet Ring Switch with Monitoring, ST 60km SLX-6RS-5STL-D1

Description
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet
Description
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-6RS Ethernet Ring Switch with Monitoring, ST 60km - SLX-6RS-5STL-D1 - Red Lion Controls, Inc.
York, PA, United States
SLX-6RS Ethernet Ring Switch with Monitoring, ST 60km
SLX-6RS-5STL-D1
SLX-6RS Ethernet Ring Switch with Monitoring, ST 60km SLX-6RS-5STL-D1
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Real-Time Ring™ Protocol with Zero-Configuration
  • Real-Time Modbus over Ethernet monitoring
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 60km Fiber Ports with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number SLX-6RS-5STL-D1
Product Name SLX-6RS Ethernet Ring Switch with Monitoring, ST 60km
Network Equipment Switch
Unlock Full Specs
to access all available technical data