Red Lion Controls, Inc. SLX-6RS Ethernet Ring Switch with Monitoring, SC 20km SLX-6RS-5SC-D1

Description
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet
Description
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
York, PA, United States
SLX-6RS Ethernet Ring Switch with Monitoring, SC 20km
SLX-6RS-5SC-D1
SLX-6RS Ethernet Ring Switch with Monitoring, SC 20km SLX-6RS-5SC-D1
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Singlemode 20km Fiber Ports with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Real-Time Ring™ Protocol with Zero-Configuration
  • Real-Time Modbus over Ethernet monitoring
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Singlemode 20km Fiber Ports with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number SLX-6RS-5SC-D1
Product Name SLX-6RS Ethernet Ring Switch with Monitoring, SC 20km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Switches - 1448673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details