SLX-5MS-5ST -- SLX-5MS MANAGED INDUSTRIAL ETHERNET SWITCH, ST 20KM
Red Lion Controls, Inc.
SLX-5MS Managed Industrial Ethernet Switch, ST 20km
SLX-5MS-5ST
Description
5 Port Managed Industrial Ethernet Switch
Three 10/100BaseTX RJ-45 Ports
Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors
-40° to 75°C Operating Temperature (cold startup at -40°C)
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (10-30 VDC)
2048 MAC Addresses
Configurable Alarm Contact
Rugged Industrial DIN-Rail Enclosure
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Managed Features:
SNMPv1/v2/v3
RMON
DHCP Server
SNTP
TFTP
STP
RSTP
QoS/CoS/ToS/DS
IGMPv1/v2
VLAN (tag and port based)
HTTP/ HTTPS (SSL and TLS)
Telnet
SSH
Modbus/TCP
CLI Interface
Description
5 Port Managed Industrial Ethernet Switch
Three 10/100BaseTX RJ-45 Ports
Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors
-40° to 75°C Operating Temperature (cold startup at -40°C)
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (10-30 VDC)
2048 MAC Addresses
Configurable Alarm Contact
Rugged Industrial DIN-Rail Enclosure
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Managed Features:
SNMPv1/v2/v3
RMON
DHCP Server
SNTP
TFTP
STP
RSTP
QoS/CoS/ToS/DS
IGMPv1/v2
VLAN (tag and port based)
HTTP/ HTTPS (SSL and TLS)
Telnet
SSH
Modbus/TCP
CLI Interface
Datasheet
Suppliers
SLX-5MS Managed Industrial Ethernet Switch, ST 20km
SLX-5MS-5ST
5 Port Managed Industrial Ethernet Switch
Three 10/100BaseTX RJ-45 Ports
Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors
-40° to 75°C Operating Temperature (cold startup at -40°C)
Auto Sensing 10/100BaseTX, Duplex and MDIX
Store-and-forward Technology
Redundant Power Inputs (10-30 VDC)
2048 MAC Addresses
Configurable Alarm Contact
Rugged Industrial DIN-Rail Enclosure
Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
Managed Features:
SNMPv1/v2/v3
RMON
DHCP Server
SNTP
TFTP
STP
RSTP
QoS/CoS/ToS/DS
IGMPv1/v2
VLAN (tag and port based)
HTTP/ HTTPS (SSL and TLS)
Telnet
SSH
Modbus/TCP
CLI Interface
- 5 Port Managed Industrial Ethernet Switch
- Three 10/100BaseTX RJ-45 Ports
- Two 100BaseFX Singlemode 20km Fiber Ports with ST Connectors
- -40° to 75°C Operating Temperature (cold startup at -40°C)
- Auto Sensing 10/100BaseTX, Duplex and MDIX
- Store-and-forward Technology
- Redundant Power Inputs (10-30 VDC)
- 2048 MAC Addresses
- Configurable Alarm Contact
- Rugged Industrial DIN-Rail Enclosure
- Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
- Managed Features:
- SNMPv1/v2/v3
- RMON
- DHCP Server
- SNTP
- TFTP
- STP
- RSTP
- QoS/CoS/ToS/DS
- IGMPv1/v2
- VLAN (tag and port based)
- HTTP/ HTTPS (SSL and TLS)
- Telnet
- SSH
- Modbus/TCP
- CLI Interface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Equipment |
|
Product Number
|
SLX-5MS-5ST |
|
Product Name
|
SLX-5MS Managed Industrial Ethernet Switch, ST 20km |
|
Network Equipment
|
Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Network Equipment
Hub; Gateway; Multiplexer; Transceiver
Area Network Type
WLAN
Network Media
Wireless
View Details