Red Lion Controls, Inc. SLX-5MS Managed Industrial Ethernet Switch, SC 4km SLX-5MS-4SC

Description
5 Port Managed Industrial Ethernet Switch Three 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
5 Port Managed Industrial Ethernet Switch Three 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-5MS Managed Industrial Ethernet Switch, SC 4km - SLX-5MS-4SC - Red Lion Controls, Inc.
York, PA, United States
SLX-5MS Managed Industrial Ethernet Switch, SC 4km
SLX-5MS-4SC
SLX-5MS Managed Industrial Ethernet Switch, SC 4km SLX-5MS-4SC
5 Port Managed Industrial Ethernet Switch Three 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode Fiber Ports with SC Connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 5 Port Managed Industrial Ethernet Switch
    • Three 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode Fiber Ports with SC Connectors

  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - SLX-5MS-4SC-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-5MS-4SC-ND
Switches, Hubs SLX-5MS-4SC-ND
Network Switch - Managed 5 Ports IP40

Network Switch - Managed 5 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SLX-5MS-4SC SLX-5MS-4SC-ND
Product Name SLX-5MS Managed Industrial Ethernet Switch, SC 4km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2706G-2GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
WiFi6 Indoor Wireless Access Point - LN-290M i - Larch Networks
Specs
Network Equipment Access Points
Area Network Type LAN Capable; WAN Capable
Network Media Wireless
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details