Red Lion Controls, Inc. SLX-5ES Unmanaged Industrial Ethernet Switch SLX-5ES-1

Description
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Port Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Port Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-5ES Unmanaged Industrial Ethernet Switch - SLX-5ES-1 - Red Lion Controls, Inc.
York, PA, United States
SLX-5ES Unmanaged Industrial Ethernet Switch
SLX-5ES-1
SLX-5ES Unmanaged Industrial Ethernet Switch SLX-5ES-1
Unmanaged Plug and Play Operation 5 Port Industrial Ethernet Switch Five 10/100BaseTX RJ-45 Port Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure

  • Unmanaged Plug and Play Operation
  • 5 Port Industrial Ethernet Switch
    • Five 10/100BaseTX RJ-45 Port

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - RLC409-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
RLC409-ND
Switches, Hubs RLC409-ND
Network Switch - Unmanaged 5 Ports IP40

Network Switch - Unmanaged 5 Ports IP40

Buy Now Datasheet
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls - 87X6193 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls
87X6193
Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls 87X6193
ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 5; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SLX-5ES-1 RLC409-ND 87X6193
Product Name SLX-5ES Unmanaged Industrial Ethernet Switch Switches, Hubs Ethernet Switch, Rj45X5, 10/100Mbps; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - EKI-2525M-ST-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
OPC UA Server Gateway for Siemens SINUMERIK 840D SL/PL Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 1 Gbps
View Details