Red Lion Controls, Inc. SLX-18MG-1 Managed Industrial Ethernet Switch SLX-18MG-1

Description
18 Port Gigabit Managed Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports (Ports 1 - 16) Two Gigabit SFP/RJ45 (combo) Ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet
Description
18 Port Gigabit Managed Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports (Ports 1 - 16) Two Gigabit SFP/RJ45 (combo) Ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-18MG-1 Managed Industrial Ethernet Switch - SLX-18MG-1 - Red Lion Controls, Inc.
York, PA, United States
SLX-18MG-1 Managed Industrial Ethernet Switch
SLX-18MG-1
SLX-18MG-1 Managed Industrial Ethernet Switch SLX-18MG-1
18 Port Gigabit Managed Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports (Ports 1 - 16) Two Gigabit SFP/RJ45 (combo) Ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors -40° to 75°C Operating Temperature (cold startup at -40°C) Auto Sensing 10/100BaseTX, Duplex and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 2048 MAC Addresses Configurable Alarm Contact Rugged Industrial DIN-Rail Enclosure IEEE 802.1x with RADIUS remote server authentication Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q Managed Features: SNMPv1/v2/v3 RMON DHCP Server SNTP TFTP STP RSTP/MSTP QoS/CoS/ToS/DS IGMPv1/v2 VLAN (tag and port based) HTTP/ HTTPS (SSL and TLS) Telnet SSH Modbus/TCP CLI Interface
  • 18 Port Gigabit Managed Industrial Ethernet Switch
    • Sixteen 10/100BaseTX RJ-45 Ports (Ports 1 - 16)
    • Two Gigabit SFP/RJ45 (combo) Ports
      • 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors


  • -40° to 75°C Operating Temperature (cold startup at -40°C)
  • Auto Sensing 10/100BaseTX, Duplex and MDIX
  • Store-and-forward Technology
  • Redundant Power Inputs (10-30 VDC)
  • 2048 MAC Addresses
  • Configurable Alarm Contact
  • Rugged Industrial DIN-Rail Enclosure
  • IEEE 802.1x with RADIUS remote server authentication
  • Standards: IEEE 802.3, 802.3u, 802.3x, 802.1D/w, 802.1p, 802.1Q
  • Managed Features:
    • SNMPv1/v2/v3
    • RMON
    • DHCP Server
    • SNTP
    • TFTP
    • STP
    • RSTP/MSTP
    • QoS/CoS/ToS/DS
    • IGMPv1/v2
    • VLAN (tag and port based)
    • HTTP/ HTTPS (SSL and TLS)
    • Telnet
    • SSH
    • Modbus/TCP
    • CLI Interface

Supplier's Site Datasheet
Switches, Hubs - SLX-18MG-1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-18MG-1-ND
Switches, Hubs SLX-18MG-1-ND
Network Switch - Managed 18 Ports IP40

Network Switch - Managed 18 Ports IP40

Buy Now Datasheet
Ethernet Sw, Rj45/sfp, Din Rail / Panel; No. Of Ports Red Lion Controls - 86X1913 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sfp, Din Rail / Panel; No. Of Ports Red Lion Controls
86X1913
Ethernet Sw, Rj45/sfp, Din Rail / Panel; No. Of Ports Red Lion Controls 86X1913
ETHERNET SW, RJ45/SFP, DIN RAIL / PANEL; No. of Ports:18Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 16, RJ45/SFP x 2 RoHS Compliant: Yes

ETHERNET SW, RJ45/SFP, DIN RAIL / PANEL; No. of Ports:18Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 16, RJ45/SFP x 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number SLX-18MG-1 SLX-18MG-1-ND 86X1913
Product Name SLX-18MG-1 Managed Industrial Ethernet Switch Switches, Hubs Ethernet Sw, Rj45/sfp, Din Rail / Panel; No. Of Ports Red Lion Controls
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data